NEN-EN-ISO 8580

Rubber and plastic hoses - Determination of ultra-violet resistance under static conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies three methods for determining the resistance of the outer cover of hoses to ultra-violet light: Method 1: for bore sizes up to and including 25 mm, the test being carried out on the hose itself; Method 2: for bore sizes greater than 25 mm, the test being carried out on a test piece from the hose wall; Method 3: for bore sizes greater than 25 mm, the test being carried out on a test piece from the hose cover.

Document History

NEN-EN-ISO 8580
April 1, 1995
Rubber and plastic hoses - Determination of ultra-violet resistance under static conditions
This International Standard specifies three methods for determining the resistance of the outer cover of hoses to ultra-violet light: Method 1: for bore sizes up to and including 25 mm, the test...

References

Advertisement