NEN-EN-ISO 9170-2

Terminal units for medical gas pipeline systems - Part 2: Terminal units for anaesthetic gas scavenging systems

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 41
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of ISO 9170 specifies the requirements and dimensions for terminal units intended for use in anaesthetic gas scavenging disposal systems in accordance with ISO 7396-2. This par t of ISO 9170 specifies two types of terminal unit according to whether the power device is upstream or downstream of the terminal unit. This part of ISO 9170 also specifies requirements and dimensions for the mating counterpart (probe) of the type-specific connection point which is part of the terminal unit. This part of ISO 9170 does not specify the ranges of nominal operating pressure for terminal units, which are defined in IS O 7396-2. This part of ISO 9170 does not specify requirements for terminal units for use with compressed medical gases and vacuum, which are covered in ISO 9170-1.

Document History

NEN-EN-ISO 9170-2
July 1, 2008
Terminal units for medical gas pipeline systems - Part 2: Terminal units for anaesthetic gas scavenging systems
This part of ISO 9170 specifies the requirements and dimensions for terminal units intended for use in anaesthetic gas scavenging disposal systems in accordance with ISO 7396-2. This par t of ISO...
September 1, 2005
Terminal units for medical gas pipeline systems - Part 2: Terminal units for anaesthetic gas scavenging system
This part of ISO 9170 specifies the requirements and dimensions for terminal units intended for use in anaesthetic gas scavenging disposal systems in accordance with ISO 7396-2. This par t of ISO...

References

Advertisement