NEN-EN-ISO 9251

Thermal insulation - Heat transfer conditions and properties of materials - Vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: active
Page Count: 12
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

Defines terms used in the field of thermal insulation to describe heat transfer conditions, such as steady state, non-steady state, periodic state, transient state and heat transfer, and properties of materials.

Document History

NEN-EN-ISO 9251
April 1, 1997
Thermal insulation - Heat transfer conditions and properties of materials - Vocabulary
Defines terms used in the field of thermal insulation to describe heat transfer conditions, such as steady state, non-steady state, periodic state, transient state and heat transfer, and properties...
Advertisement