NEN-IEC 61196-1-104
Coaxial communication cables - Part 1-104: Electrical test methods - Test for the stability of the capacitance of cable versus temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
NEN-IEC 61196-1-104 applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change.
Document History
NEN-IEC 61196-1-104
September 1, 2015
Coaxial communication cables - Part 1-104: Electrical test methods - Test for the stability of the capacitance of cable versus temperature
NEN-IEC 61196-1-104 applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change.
December 1, 2005
Coaxial communication cables - Part 1-104: Electrical test methods - Test for capacitance stability of cable
This part of IEC 61196 applies to coaxial communications cables. It specifies test methods for determining the capacitance stability of the cable when subjected to temperature change.