NEN-IEC 60092-350

Electrical installations in ships - Part 350: low-voltage shipboard power cables - General construction and test requirements

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 84
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

Specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for low-voltage power systems at voltages up to and including 0,6/ 1 kV. Lays down special definitions concerning the cables, the dimensional values and the tests. Deals in separate sections with construction and test requirements. Is completetd by six appendices concerning with relevant special questions.

Document History

February 1, 2020
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors...
September 1, 2014
Electrical installations in ships - Part 350: General construction and test methods of power control and instrumentation cables for shipboard and offshore applications
NEN-IEC 60092-350 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended...
March 1, 2008
Electrical installations in ships - Part 350: General construction and test methods of power, control and instrumentation cables for shipboard and offshore applications
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors...
July 1, 2001
Electrical installations in ships - Part 350: Shipboard power cables - General construction and test requirements
Specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for power systems at voltages up to and including 8,7/15 kV.
NEN-IEC 60092-350
August 1, 2000
Electrical installations in ships - Part 350: low-voltage shipboard power cables - General construction and test requirements
Specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for low-voltage power systems at voltages up to and including...
August 1, 2000
Electrical installations in ships - Part 350: Low-voltage shipboard power cables - General construction and test requirements
Amends the title, clause 1, subclause 2.1, the table in item d) of subclause 9.3, table 1.
August 1, 2000
Electrical installations in ships - Part 350: Low-voltage shipboard power cables - General construction and test requirements
A description is not available for this item.
Advertisement