NEN-EN-ISO 9377-4

Water quality - Determination of hydrocarbon oil index - Part 4: Method using solvent extraction and gas chromatography

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 24
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Specifies a method for the determination of the hydrocarbon oil index in waters by means of gas chromatography. The method is suitable for drinking, surface, waste water and water from sewage treatment plants and allows the determination of a hydrocarbon oil index in concentrations above 0,1 mg/l. The method does not apply to the quantitative determination of the content of volatile mineral oil. On the basis of the peak pattern of the gas chromatogram some qualititative information on the composition of the mineral oil contamination can be derived.

Document History

NEN-EN-ISO 9377-4
May 1, 1999
Water quality - Determination of hydrocarbon oil index - Part 4: Method using solvent extraction and gas chromatography
Specifies a method for the determination of the hydrocarbon oil index in waters by means of gas chromatography. The method is suitable for drinking, surface, waste water and water from sewage...
Advertisement