NEN-ISO 10576-1

Statistical methods - Guidelines for the evaluation of conformity with specified requirements - Part 1: General principles

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 26
ICS Code (Application of statistical methods): 03.120.30
scope:

This part of ISO 10576 sets out guidelines: a) for drafting requirements that may be formulated as limiting values for a quantifiable characteristic; b) for checking conformity to such requirements when the test or measurement result is subject to uncertainty. This part of ISO 10576 is applicable whenever the uncertainty may be quantified according to the principles laid down in GUM. The term uncertainty is thus a descriptor for all elements of variation in the measurement result, including uncertainty due to sampling.

Document History

NEN-ISO 10576-1
May 1, 2003
Statistical methods - Guidelines for the evaluation of conformity with specified requirements - Part 1: General principles
This part of ISO 10576 sets out guidelines: a) for drafting requirements that may be formulated as limiting values for a quantifiable characteristic; b) for checking conformity to such requirements...

References

Advertisement