NEN-HD 631-4

Electrical cables - Accessories - Material characterisation - Part 4: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36(42) kV

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: inactive
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This Harmonization Document specifies the test methods and requirements for fingerprinting (as defined in 3.11) of cold shrinkable components intended to be used in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2. Fingerprinting of materials does not have a mandatory link to type testing of accessories. It shall be regarded as a stand-alone test, but may be carried out in combination with the accessory type tests. Component basic functions can be: conductive, stress control or stress grading, insulating, oil barrier, anti tracking, external protection and sealing. Components are supplied as single layer items or as multi-layer items. Components are generally supplied pre-expanded or with a system allowing expansion prior to installation.

Document History

NEN-HD 631-4
August 1, 2008
Electrical cables - Accessories - Material characterisation - Part 4: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36(42) kV
This Harmonization Document specifies the test methods and requirements for fingerprinting (as defined in 3.11) of cold shrinkable components intended to be used in cable accessories for low and...

References

Advertisement