NEN-ISO 10889-5

Tool holders with cylindrical shank - Part 5: Type D with more than one rectangular seat

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 15
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

NEN-ISO 10889-5 specifies dimensions, designations and complementary technical delivery conditions for tool holders with more than one rectangular seat of types D1 and D2 with cylindrical shank in accordance with ISO 10889-1. ISO 10889 is applicable to tool holders with cylindrical shank for machine tools with non-rotating tools, preferably for turning machines. For non-standardized tool holders with more than one rectangular seat, such as tool holders as shown in Figures 1 to 3, it is advisable to apply the corresponding specifications of this part of ISO 10889.

Document History

NEN-ISO 10889-5
March 1, 2016
Tool holders with cylindrical shank - Part 5: Type D with more than one rectangular seat
NEN-ISO 10889-5 specifies dimensions, designations and complementary technical delivery conditions for tool holders with more than one rectangular seat of types D1 and D2 with cylindrical shank in...
Advertisement