NEN-ISO 12617
Road vehicles - Liquefied natural gas (LNG) refuelling connector - 3,1 MPa connector
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 12617 specifies liquefied natural gas (LNG) refuelling nozzles and receptacles constructed entirely of new and unused parts and materials for road vehicles powered by LNG. An LNG refuelling connector consists of, as applicable, the receptacle and its protective cap (mounted on the vehicle) and the nozzle. This International standard is applicable only to such devices designed for a maximum working pressure of 3,4 MPa (34 bar) to those using LNG as vehicle fuel and having standardized mating components.
Document History