NEN-ISO 11843-5/AMD 1

Capability of detection - Part 5: Methodology in the linear and non-linear calibration cases

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 9
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Metrology and measurement in general): 17.020

Document History

NEN-ISO 11843-5/AMD 1
May 1, 2017
Capability of detection - Part 5: Methodology in the linear and non-linear calibration cases
A description is not available for this item.
June 1, 2008
Capability of detection - Part 5: Methodology in the linear and non-linear calibration cases
This part of ISO 11843 is concerned with calibration functions that are either linear or non-linear. It specifies basic methods to construct a precision profile for the response variable, namely a...
Advertisement