NEN-ISO 12619-13

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 13: Rigid fuel line in stainless steel

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12619-13 specifies tests and requirements for the rigid fuel line in stainless steel, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is applicable to vehicles using CGH2 in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blend using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following: a) liquefied hydrogen (LH2) fuel system components; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles; g) fuel cell vehicles.

Document History

NEN-ISO 12619-13
August 1, 2017
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 13: Rigid fuel line in stainless steel
NEN-ISO 12619-13 specifies tests and requirements for the rigid fuel line in stainless steel, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for...
Advertisement