NEN-ISO 12619-2

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 2: Performance and general test methods

active
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 20
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12619-2 specifies performance and general test methods for compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12619 is applicable to vehicles using CGH2 in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 15403- 2. It is not applicable to the following: - liquefied hydrogen (LH2) fuel system components; - fuel containers; - stationary gas engines; - container mounting hardware; - electronic fuel management; - refuelling receptacles.

Document History

May 1, 2016
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 2: Performance and general test methods
A description is not available for this item.
NEN-ISO 12619-2
June 1, 2014
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 2: Performance and general test methods
NEN-ISO 12619-2 specifies performance and general test methods for compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor...
Advertisement