NEN-ISO 14223-1

Radiofrequency identification of animals - Advanced transponders - Part 1: Air interface

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 34
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Animal husbandry and breeding): 65.020.30
scope:

This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully backwards-compatible with those of ISO 11784 and ISO 11785.

Document History

NEN-ISO 14223-1
April 1, 2011
Radiofrequency identification of animals - Advanced transponders - Part 1: Air interface
This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully...
August 1, 2003
Radiofrequency identification of animals - Advanced transponders - Part 1: Air interface
This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully...
Advertisement