NEN-ISO 14520-8
Gaseous fire-extinguishing systems - Physical properties and system design - Part 8: HFC 125 extinguishant
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC 125 extinguishant. It includes details of physical properties, specification, usage and safety aspects. Covers systems operating at a nominal pressure of 25 bar, superpressurized with nitrogen. This does not preclude the use of other systems.
Document History
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 8: HFC 125 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage...
NEN-ISO 14520-8
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 8: HFC 125 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC 125 extinguishant. It includes details of physical properties, specification, usage and safety aspects....