NEN-ISO 14229-3
Road vehicles - Unified diagnostic services (UDS) - Part 3: Unified diagnostic services on CAN implementation (UDSonCAN)
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 14229 specifies the implementation of a common set of unified diagnostic services (UDS) on controller area networks (CAN) in road vehicles (UDSonCAN). UDSonCAN references ISO 14229-1 and ISO 14229-2 and specifies implementation requirements of the diagnostic services to be used for diagnostic communication over CAN. This part of ISO 14229 does not include any redundant information of the documents as listed in the Introduction. It focuses on - additional requirements specific to the implementation of UDS on the CAN network, and - specific restrictions in the implementation of UDS on the CAN network.
Document History