NEN-ISO 12368

Agricultural vehicles - Mechanical hook-type connections on towing vehicles - Test methods and requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2001
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

Specifies a dynamic test method for mechanical hook-type connections and hook coupling devices, as well as a static test of their keeper plates. It is applicable to hooks meeting the requirements of ISO 6489-1 used on towing vehicles with an unladen mass of up to 10 t. Towing vehicles with a grewater unladen mass are nevertheless treated as 10 t towing vehicles, especially with regard to their reference mass.

Document History

NEN-ISO 12368
June 1, 2001
Agricultural vehicles - Mechanical hook-type connections on towing vehicles - Test methods and requirements
Specifies a dynamic test method for mechanical hook-type connections and hook coupling devices, as well as a static test of their keeper plates. It is applicable to hooks meeting the requirements of...
Advertisement