NEN-ISO 16392

Tyres - Electrical resistance - Test method for measuring electrical resistance of tyres on a test rig

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 17
ICS Code (Tyres in general): 83.160.01
scope:

This International Standard describes a test method to measure the electrical resistance of pneumatic and solid tyres, under load, on a test rig. Static charges on a vehicle sometimes need to be dissipated by way of the tyre. Electrical resistance inversely measures the ability of the tyre to dissipate static charge from the vehicle. The method specifies procedures and equipment such that electrical resistance can be accurately determined for tyres with values up to 1012 ohms. Annex B specifies additional conditions for measurement on a vehicle. Annex C specifies simplified test conditions for production control routine.

Document History

May 1, 2017
Tyres - Electrical resistance - Test method for measuring electrical resistance of tyres on a test rig
NEN-ISO 16392 describes a test method to measure the electrical resistance of pneumatic and solid tyres, under load, on a test rig. Static charges on a vehicle sometimes need to be dissipated by way...
NEN-ISO 16392
November 1, 2007
Tyres - Electrical resistance - Test method for measuring electrical resistance of tyres on a test rig
This International Standard describes a test method to measure the electrical resistance of pneumatic and solid tyres, under load, on a test rig. Static charges on a vehicle sometimes need to be...
Advertisement