NEN-ISO 17185-1

Intelligent transport systems - Public transport user information - Part 1: Standards framework for public information systems

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 30
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-ISO 17185-1 defines the framework for the realization of efficient public transport user information provision to surface public transport users including international worldwide travellers. In the surface public transport user information provision area, a set of regional and national standards have already been established by related regional and national standardizing bodies. This part of ISO 17185 defines basic framework for user information provision for surface public transport users, from the viewpoint that the surface public transport users should be provided with proper static and real-time information when it is most desired and effective. In order to realize the desirable information provision, surface public transport information has to be efficiently gathered, processed, and provided to surface public transport users in an appropriate way by using currently available regional standards. This part of ISO 17185 does not aim to define a new part of ISO 17185 that supersedes current regional and national standards related to surface public transport. It aims to define the basic framework of surface public transport user information provision by esteeming existing regional standards and wisely using them. This part of ISO 17185 does not aim to define specific information interfaces such as data format or a stop point numbering system. The currently available regional standards established by regional and national groups are suggested to be applied in that scope.

Document History

NEN-ISO 17185-1
April 1, 2014
Intelligent transport systems - Public transport user information - Part 1: Standards framework for public information systems
NEN-ISO 17185-1 defines the framework for the realization of efficient public transport user information provision to surface public transport users including international worldwide travellers. In...
Advertisement