NEN-ISO 1833-20
Textiles - Quantitative chemical analysis - Part 20: Mixtures of elastane and certain other fibres (method using dimethylacetamide)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This part of ISO 1833 specifies a method using dimethylacetamide to determine the percentage of elastane, after removal of non-fibrous matter, in textiles made of binary mixtures of certain elastane fibres with cotton, viscose, cupro, modal, polyamide, polyester or wool fibres. This method is not applicable when acrylic fibres are present.
Document History
NEN-ISO 1833-20
October 1, 2009
Textiles - Quantitative chemical analysis - Part 20: Mixtures of elastane and certain other fibres (method using dimethylacetamide)
This part of ISO 1833 specifies a method using dimethylacetamide to determine the percentage of elastane, after removal of non-fibrous matter, in textiles made of binary mixtures of certain elastane...