NEN-ISO 19893

Plastics piping systems - Thermoplastics pipes and fittings for hot and cold water - Test method for the resistance of mounted assemblies to temperature cycling

active, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: active
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes. It is applicable to thermoplastics piping systems intended to be used in hot and cold water pressure applications.

Document History

NEN-ISO 19893
January 1, 2012
Plastics piping systems - Thermoplastics pipes and fittings for hot and cold water - Test method for the resistance of mounted assemblies to temperature cycling
This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes. It is applicable to...
Advertisement