NEN-ISO 20806

Mechanical vibration - Criteria and safeguards for the in-situ balancing of medium and large rotors

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 33
ICS Code (Balancing and balancing machines): 21.120.40
scope:

This International Standard specifies procedures to be adopted when balancing medium and large rotors installed in their own bearings on site. It addresses the conditions under which it is appropriate to undertake in-situ balancing, the instrumentation required, the safety implications and the requirements for reporting and maintaining records. This International Standard can be used as a basis for a contract to undertake in-situ balancing. It does not provide guidance on the methods used to calculate the correction masses from measured vibration data.

Document History

NEN-ISO 20806
September 1, 2009
Mechanical vibration - Criteria and safeguards for the in-situ balancing of medium and large rotors
This International Standard specifies procedures to be adopted when balancing medium and large rotors installed in their own bearings on site. It addresses the conditions under which it is...
October 1, 2004
Mechanical vibration - Criteria and safeguards for thein-situ balanci ng of medium and large rotors
This International Standard specifies procedures to be adopted when balancing medium and large rotors installed in their own bearings on site. It addresses the conditions under which it is...
Advertisement