NEN-ISO 16145-3
Ships and marine technology - Protective coatings and inspection method - Part 3: Cargo oil tanks of crude oil tankers
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
scope:
This part of ISO 16145 specifies a method of protective coatings and its inspection of cargo oil tanks for crude oil tankers of not less than 5 000 tones deadweight, which are contracted for new building on or after 1 January 2013; or in the absence of a building contract, the keels of which are laid or which are at a similar stage of construction on or after 1 July 2013; or the delivery of which is on or after 1 January 2016.
Document History