NEN-ISO 22840
Intelligent transport systems - Devices to aid reverse manoeuvres - Extended-range backing aid systems (ERBA)
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard for extended-range backing aids (ERBA) addresses light-duty vehicles [e.g. passenger cars, pick-up trucks, light vans and sport utility vehicles (motorcycles excluded)] equipped with such ERBA systems. This International Standard establishes minimum functionality requirements that the driver can expect of the system, such as the detection of and information on the presence of relevant obstacles within a defined detection range. This International Standard also sets minimum requirements for failure indication as well as performance test procedures. This International Standard includes rules for the general information strategy but does not restrict the kind of information or display system. ERBA systems are intended to provide backing aid functionality over an extended area located aft of the subject vehicle. ERBA systems are not intended for short-range detection of obstacles located immediately behind the vehicle. If a short-range detection system is needed, either in lieu of or in addition to an ERBA system, reference can be made to ISO 17386. This International Standard does not include reversing aids and obstacle-detection devices for use on heavy commercial vehicles. Requirements for those systems are defined in ISO/TR 12155. This International Standard does not include visibility-enhanceme
Document History