NEN-ISO 24415-2

Tips for assistive products for walking - Requirements and test methods - Part 2: Durability of tips for crutches

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 12
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 24415 specifies requirements and test methods for the durability of tips for crutches, and is not applicable to tips manufactured for special purposes. The requirements and test method are based on tips being used with an ordinary gait on dry and flat walking surfaces. Crutches include elbow crutches, forearm support crutches, and axillary crutches, as described in ISO 9999.

Document History

NEN-ISO 24415-2
September 1, 2011
Tips for assistive products for walking - Requirements and test methods - Part 2: Durability of tips for crutches
This part of ISO 24415 specifies requirements and test methods for the durability of tips for crutches, and is not applicable to tips manufactured for special purposes. The requirements and test...
Advertisement