NEN-ISO 22762-2

Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 64
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Bridge construction): 93.040
scope:

This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for bridges, as well as rubber material used in the manufacture of such isolators. It is applicable to elastomeric seismic isolators used to provide bridges with protection from earthquake damage. The isolators covered consist of alternate elastomeric layers and reinforcing steel plates, which are placed between a superstructure and its substructure to provide both flexibility for decoupling structural systems from ground motion and damping capability to reduce displacement at the isolation interface and the transmission of energy from the ground into the structure at the isolation frequency.

Document History

NEN-ISO 22762-2
October 1, 2010
Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications
This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for bridges, as well as rubber material used in the manufacture of such isolators. It is...
July 1, 2006
Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications
A description is not available for this item.
August 1, 2005
Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications
ISO 22762 applies to elastomeric seismic isolators used to provide buildings or bridges with protection from earthquake damage. The isolators covered consist of alternate elastomer layers and...
Advertisement