NEN-ISO 3686-2

Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle - Testing of the accuracy - Part 2: Portal type machines with moving table

active, Most Current
Organization: NEN
Publication Date: 1 September 2000
Status: active
Page Count: 26
ICS Code (Drilling machines): 25.080.40
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies both geometric tests and machine test on vertical spindle, portal type coordinate drilling and boring machines. Also specifies the applicable tolerances corresponding to the above-mentioned tests. Deals only with the verification of accuracy of the machine.

Document History

NEN-ISO 3686-2
September 1, 2000
Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle - Testing of the accuracy - Part 2: Portal type machines with moving table
Specifies both geometric tests and machine test on vertical spindle, portal type coordinate drilling and boring machines. Also specifies the applicable tolerances corresponding to the above-mentioned...
Advertisement