NEN-ISO 3291

Extra-long Morse taper shank twist drills

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 13
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

NEN-ISO 3291 specifies the dimensions of extra-long Morse taper shank drills in the range of 6 mm to 50 mm diameter with an overall length range of 200 mm to 630 mm.

Document History

NEN-ISO 3291
November 1, 2016
Extra-long Morse taper shank twist drills
NEN-ISO 3291 specifies the dimensions of extra-long Morse taper shank drills in the range of 6 mm to 50 mm diameter with an overall length range of 200 mm to 630 mm.
Advertisement