NEN-ISO 3547-2

Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 21
ICS Code (Plain bearings): 21.100.10
scope:

NEN-ISO 3547-2 specifies the test data for outside and inside diameters of wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. It also specifies test designations. Since the wall thickness of the bush is measured in the free condition, no special test data are required for this on the drawing (see ISO 3547-5 and ISO 3547-6).

Document History

July 1, 2023
Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters
This document specifies the test data for outside and inside diameters of wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. It also specifies test...
NEN-ISO 3547-2
February 1, 2017
Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters
NEN-ISO 3547-2 specifies the test data for outside and inside diameters of wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. It also specifies test...
Advertisement