NEN-ISO 4691

Iron ores - Determination of titanium - Diantipyrylmethane spectrophotometric method

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a spectrophotometric method using diantipyrylmethane for the determination of the mass fraction of titanium in iron ores. This method is applicable to a mass-fraction range of 0,02 % to 4,0 % of titanium in natural iron ores, and iron ore concentrates and agglomerates including sinter products.

Document History

NEN-ISO 4691
July 1, 2009
Iron ores - Determination of titanium - Diantipyrylmethane spectrophotometric method
This International Standard specifies a spectrophotometric method using diantipyrylmethane for the determination of the mass fraction of titanium in iron ores. This method is applicable to a...
Advertisement