NEN-ISO 4700
Iron ore pellets for blast furnace and direct reduction feedstocks -- Determination of the crushing strength
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
NEN-ISO 4700 specifies a method to provide a measure of the compressive load attained to cause breakage of pellets. This International Standard is applicable to hot bonded pellets.
Document History
NEN-ISO 4700
September 1, 2015
Iron ore pellets for blast furnace and direct reduction feedstocks -- Determination of the crushing strength
NEN-ISO 4700 specifies a method to provide a measure of the compressive load attained to cause breakage of pellets. This International Standard is applicable to hot bonded pellets.
September 1, 2007
Iron ore pellets for blast furnace and direct reduction feedstocks - Determination of the crushing strength
This International Standard specifies a method to provide a measure of the compressive load attained to cause breakage of pellets. This International Standard is applicable to hot bonded pellets.