NEN-ISO 6149-2

Connections for fluid power and general use - Ports and stud ends with ISO 261 threads and O-ring sealing - Part 2: Heavy-duty (S series) stud ends - Dimensions, design, test methods and requirements

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
scope:

Stud ends in accordance with this part may be used at working pressures up to 63 MPa (630 bar) for non-adjustable stud ends, and 40 MPa (40 bar) for adjustable stud ends. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc. For threaded ports and stud ends specified in new designs in hydraulic power applications, only ISO 6149 rather than ISO 1179 and ISO 11926 is to be used.

Document History

March 1, 2006
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends
This part of ISO 6149 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance...
NEN-ISO 6149-2
December 1, 1995
Connections for fluid power and general use - Ports and stud ends with ISO 261 threads and O-ring sealing - Part 2: Heavy-duty (S series) stud ends - Dimensions, design, test methods and requirements
Stud ends in accordance with this part may be used at working pressures up to 63 MPa (630 bar) for non-adjustable stud ends, and 40 MPa (40 bar) for adjustable stud ends. The permissible working...
Advertisement