NEN-ISO 5359

Low-pressure hose assemblies for use with medical gases

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 34
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Hoses): 83.140.40
scope:

Specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - air for breathing; - helium; - carbon dioxide; - xenon; - specified mixtures of the gases listed above; - air for driving surgical tools; - nitrogen for driving surgical tools; - vacuum. It is intended especially to ensure gas-specificity and to prevent cross-connection between different gases. These hose assemblies are intended to be used at pressures less than 1400 kPa.

Document History

NEN-ISO 5359
December 1, 2000
Low-pressure hose assemblies for use with medical gases
Specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - air for breathing; - helium; - carbon dioxide; - xenon; -...

References

Advertisement