NEN-ISO 3308

Routine analytical cigarette-smoking machine - Definitions and standard conditions

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 34
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This International Standard: - defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes; - specifies the requirements for a routine analytical smoking machine complying with the standard conditions. Annex A specifies the ambient air velocities surrounding cigarettes in a routine analytical smoking machine, the mechanical design of the enclosures immediately surrounding them, and the methods of air velocity measurement including the location where air velocity is measured. Annex B describes, as an example, the special characteristics of a typical smoking machine incorporating a piston type of puffing mechanism. Annex C includes a diagram of a puff profile and illustrates definitions and standard conditions.

Document History

NEN-ISO 3308
November 1, 2012
Routine analytical cigarette-smoking machine - Definitions and standard conditions
This International Standard: - defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes; - specifies the requirements...
October 1, 2009
Routine analytical cigarette-smoking machine - Definitions and standard conditions
A description is not available for this item.
April 1, 2000
Routine analytical cigarette-smoking machine - Definitions and standard conditions
Defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes. Specifies the requirements of a routine analytical smoking...
Advertisement