NEN-ISO 6489-4

Agricultural vehicles - Mechanical connections between towed and towing vehicles - Part 4: Dimensions of piton-type coupling

active, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This part of ISO 6489 specifies the dimensional requirements for the piton-type coupling devices used in the attachment to agricultural towing vehicles of towed, non-balanced trailers and implements equipped with a coupling ring specified in ISO 5692-1. Its purpose is to ensure the interchangeability of the mechanical connections on agricultural towing vehicles. It is applicable only in those cases where the vertical static load does not exceed 30 kN.

Document History

NEN-ISO 6489-4
February 1, 2004
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Part 4: Dimensions of piton-type coupling
This part of ISO 6489 specifies the dimensional requirements for the piton-type coupling devices used in the attachment to agricultural towing vehicles of towed, non-balanced trailers and implements...
Advertisement