NEN-ISO 6624-1

Internal combustion engines - Piston rings - Part 1: Keystone rings made of cast iron

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 35
ICS Code (Engine block and internal components): 43.060.10
scope:

NEN-ISO 6624-1 specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used in reciprocating internal combustion piston engines.

Document History

NEN-ISO 6624-1
May 1, 2017
Internal combustion engines - Piston rings - Part 1: Keystone rings made of cast iron
NEN-ISO 6624-1 specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used...
Advertisement