NEN-ISO 7617-2

Plastics-coated fabrics for upholstery - Part 2: Specification for PVC-coated woven fabrics

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 18
ICS Code (Furniture): 97.140
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 7617 specifies requirements for coated fabrics for upholstered furniture, manufactured by applying to one side of a woven cloth a substantially continuous coating of a suitably plasticized polymer of vinyl chloride, or a copolymer the major constituent of which is vinyl chloride. Such coatings are known as poly(vinyl chloride) (PVC) coatings. The present specification covers two grades (A and B) of PVC-coated woven fabric.

Document History

NEN-ISO 7617-2
October 1, 2003
Plastics-coated fabrics for upholstery - Part 2: Specification for PVC-coated woven fabrics
This part of ISO 7617 specifies requirements for coated fabrics for upholstered furniture, manufactured by applying to one side of a woven cloth a substantially continuous coating of a suitably...
Advertisement