NEN-ISO 8179-2

Ductile iron pipes, fittings, accessories and their joints - External zinc-based coating - Part 2: Zinc-rich paint

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Iron and steel pipes): 23.040.10
scope:

NEN-ISO 8179-2 specifies an external protective coating system which is factory-applied to ductile iron pipeline components as specified in ISO 2531, ISO 7186 and ISO 16631. This coating system comprises a zinc-rich paint followed by a finishing layer that can be bituminous paint or synthetic resin compatible with zinc rich paint coating.

Document History

NEN-ISO 8179-2
August 1, 2017
Ductile iron pipes, fittings, accessories and their joints - External zinc-based coating - Part 2: Zinc-rich paint
NEN-ISO 8179-2 specifies an external protective coating system which is factory-applied to ductile iron pipeline components as specified in ISO 2531, ISO 7186 and ISO 16631. This coating system...
Advertisement