NEN-ISO 5626

Paper - Determination of folding endurance

active, Most Current
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

Specifies the methods for the determination of folding endurance of paper using Köhler-Molin, Lhomargy. MIT and Schopper testers. The principle of the method is folding backwards and forwards in a standardized manner of a narrow strip of paper subjected to a longitudinal stress, until it breaks. The Köhler-Molin, Lhomargy and Schopper methods are applicable to paper of thicknesses up to 0,25 mm thick and having a tensile strength greater than 1,33 kN/m. The MIT tester has interchangeable folding heads allowing a range of thicknesses up to 1,25 mm.

Document History

NEN-ISO 5626
April 1, 2000
Paper - Determination of folding endurance
Specifies the methods for the determination of folding endurance of paper using Köhler-Molin, Lhomargy. MIT and Schopper testers. The principle of the method is folding backwards and forwards in a...

References

Advertisement