NEN-ISO 5631-3

Paper and board - Determination of colour by diffuse reflectance - Part 3: Indoor illumination conditions (D50/2 °)

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This part of ISO 5631 is primarily intended for measuring the colour of paper and board to be used in the graphic arts industry where that industry specifies the measurement of colour under D50/2° conditions in accordance with ISO 13655. The method may be used to determine the colour of papers or boards that contain fluorescent whitening agents, provided the UV content of the illumination on the test piece has been adjusted to conform to that in the CIE illuminant C, using a fluorescent reference standard provided by an authorized laboratory, as described in ISO 2470-1. This part of ISO 5631 is not applicable to coloured papers or boards that incorporate fluorescent dyes or pigments.

Document History

August 1, 2022
Paper and board - Determination of colour by diffuse reflectance - Part 3: Indoor illumination conditions (D50/2°)
This document specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This document is primarily intended for...
July 1, 2014
Paper and board - Determination of colour by diffuse reflectance - Part 3: Indoor illumination conditions (D50/2 degrees)
NEN-ISO 5631-3 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This part of ISO 5631 is primarily intended for...
NEN-ISO 5631-3
February 1, 2009
Paper and board - Determination of colour by diffuse reflectance - Part 3: Indoor illumination conditions (D50/2 °)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss. This part of ISO 5631 is primarily...
Advertisement