NEN-ISO 7919-1

Mechanical vibration on non-reciprocating machines - Measurements on rotating shafts and evaluation - Part 1: General guidelines

inactive
Organization: NEN
Publication Date: 1 September 1986
Status: inactive
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of ISO 7919 sets out general guidelines for measuring and evaluating machinery vibration by means of measurements made directly on rotating shafs for the purpose of determining shaft vibration with regard to a) change in vibrational behaviour; b) excessive kinetic load; c) the monitoring of radial clearances. It is applicable to measurements of both absolute and relative radial shaft vibrations, but excludes torsional and axial shaft vibrations. The procedures are applicable for both operational monitoring of machines and to acceptance testing on a test stand after installation.

Document History

September 1, 1996
Mechanical vibration on non-reciprocating machines - Measurements on rotating shafts and evaluation criteria - Part 1: General guidelines
Sets out general guidelines for measuring and evaluating machinery vibration by means of measurements made directly on rotating shafts for the purpose of determining shaft vibration with regard to a)...
NEN-ISO 7919-1
September 1, 1986
Mechanical vibration on non-reciprocating machines - Measurements on rotating shafts and evaluation - Part 1: General guidelines
This part of ISO 7919 sets out general guidelines for measuring and evaluating machinery vibration by means of measurements made directly on rotating shafs for the purpose of determining shaft...
Advertisement