NEN-ISO 8769
Reference sources - Calibration of surface contamination monitors - Alpha-, beta- and photon emitters
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
NEN-ISO 8769 specifies the characteristics of reference sources of radioactive surface contamination, traceable to national measurement standards, for the calibration of surface contamination monitors. This International Standard relates to alpha-emitters, beta-emitters, and photon emitters of maximum photon energy not greater than 1,5 MeV. It does not describe the procedures involved in the use of these reference sources for the calibration of surface contamination monitors. Such procedures are specified in IEC 60325, IEC 62363, and other documents. This International Standard also specifies preferred reference radiations for the calibration of surface contamination monitors. These reference radiations are realized in the form of adequately characterized large area sources specified, without exception, in terms of surface emission rates which are traceable to national standards.
Document History