NEN-ISO 6336-6

Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 33
ICS Code (Gears): 21.200
scope:

This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable loading. While the method is presented in the context of ISO 6336 and calculation of the load capacity of spur and helical gears, it is equally applicable to other types of gear stress.

Document History

December 1, 2019
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load
This document specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable loading for...
August 1, 2007
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load
A description is not available for this item.
NEN-ISO 6336-6
September 1, 2006
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable...
Advertisement