NEN-ISO 9635-3
Agricultural irrigation equipment - Irrigation valves - Part 3: Check valves
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Irrigation and drainage equipment): | 65.060.35 |
scope:
This part of ISO 9635 specifies construction and performance requirements and test methods for check valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture. It is applicable to hydraulically operated check irrigation valves of DN 15 (1/2 inch) diameter or greater, designed to operate in the fully open and fully closed positions, but which can also operate for extended time periods in any intermediate position.
Document History