NEN-ISO 7590
Steel cord coveyor belts - Methods for the determination of total thickness and cover thickness
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This standard specifies two methods of measuring the cover thickness of steel cord conveyor belts. Method A, (Micrometer method) can be used for all steel cord conveyor belts for measurement of both total thickness and cover thickness. Method B (Optical method) is recommended for the measurement of cover thicknesses only. It is not suitable if there is a textile or metal weft, or if the ends of the steel cords become twisted when cut.
Document History