NEN-ISO/IEC 14136
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Identification supplementary services
| Organization: | NEN |
| Publication Date: | 1 July 1995 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Networking): | 35.110 |
scope:
Specifies the following Identification supplementary services: Calling Line Identification Presentation (SS-CLIP), Connected Line Identification Presentation (SS-COLP) and Calling/Connected Line Identification Restriction (SS-CLIR), which are applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574. SS-CLIP is a supplementary service which is offered to the called user and which provides the calling user's PISN number, and possibly a subaddress, to the called user. SS-COLP is a supplementary service which is offered to the calling user and which provides the called (connected) user's PISN number, and possibly a subaddress, to the calling user. SS-CLIR is a service offered to the user to restrict presentation of that user's PISN number to another user.
Document History