NEN-ISO/IEC 20116
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Message centre monitoring and mailbox identification supplementary services
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies supplementary service Message Centre Monitoring/Mailbox Identification (SS-MCM/MID), which is related, but not limited, to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574. The supplementary service MCM enables a Served User to get informed by a Message Centre about the status and status changes of messages stored in that Served Users Mailbox. The supplementary service MID enables a Message Centre to identify a specific mailbox of a Served User in case that the Served User has more than one Mailbox within the Message Centre. In addition SS-MID enables a Served User to authenticate himself/herself at a specific Mailbox located within the Message Centre. Service specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of SS-MCM/MID. The stage 1 specification (Clauses 6 and 7) specifies the supplementary service as seen by users of PISNs. The stage 2 specification (Clauses 8 and 9) specifies the functional entities involved in the supplementary service and the information flows between them.
Document History