NEN-ISO/IEC 19464
Information technology - Advanced Message Queuing Protocol (AMQP) v1.0 specification
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Application layer): | 35.100.70 |
scope:
NEN-ISO/IEC 19464 is an open internet protocol for business messaging. It defines a binary wire-level protocol that allows for the reliable exchange of business messages between two parties. AMQP has a layered architecture and the specification is organized as a set of parts that reflects that architecture. Part 1 defines the AMQP type system and encoding. Part 2 defines the AMQP transport layer, an efficient, binary, peer-to-peer protocol for transporting messages between two processes over a network. Part 3 defines the AMQP message format, with a concrete encoding. Part 4 defines how interactions can be grouped within atomic transactions. Part 5 defines the AMQP security layers.
Document History