NEN-ISO/IEC 19770-5

Information technology - Software asset management - Part 5: Overview and vocabulary

inactive
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 26
ICS Code (Software): 35.080
scope:

This part of ISO/IEC 19770 provides: a) an overview of the ISO/IEC 19770 family of standards; b) an introduction to software asset management (SAM); c) a brief description of the foundation principles and approaches on which SAM is based; and d) consistent terms and definitions for use throughout the ISO/IEC 19770 family of standards. This part of ISO/IEC 19770 is applicable to all types of organization (e.g. commercial enterprises, government agencies, and non-profit organizations).

Document History

August 1, 2015
Information technology - IT asset management - Overview and vocabulary
NEN-ISO/IEC 19770-5 provides a) an overview of the ISO/IEC 19770 family of standards, b) an introduction to IT asset management (ITAM) and software asset management (SAM), c) a brief description of...
NEN-ISO/IEC 19770-5
November 1, 2013
Information technology - Software asset management - Part 5: Overview and vocabulary
This part of ISO/IEC 19770 provides: a) an overview of the ISO/IEC 19770 family of standards; b) an introduction to software asset management (SAM); c) a brief description of the foundation...
Advertisement