NEN-ISO/IEC 24800-2

Information technology - JPSearch - Part 2: Registration, identification and management of schema and ontology

active
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 74
ICS Code (Coding of graphical and photographical information): 35.040.30
scope:

This part of ISO/IEC 24800 specifies a series of interfaces to allow disparate systems an interoperable management of image repositories. It also specifies the general rules which govern the usage of metadata in JPSearch and provides a specification which - provides rules for the representation of image metadata descriptions, consisting of the definition of the JPSearch Core Metadata Schema, - provides rules for the publication of machine-readable translations between metadata terms belonging to proprietary metadata schemas and metadata terms in the JPSearch Core Metadata Schema, and - provides rules for the registration and request of metadata schemas and its translation rules or links to them. JPSearch is an extensible standard. The normative method of extending the structures and rules beyond the JPSearch Core Metadata Schema is provided in this part of ISO/IEC 24800.

Document History

December 1, 2015
Information technology - JPSearch - Part 2: Registration, identification and management of schema and ontology - Amendment 1: JPEG Ontology for Image Description
A description is not available for this item.
NEN-ISO/IEC 24800-2
July 1, 2011
Information technology - JPSearch - Part 2: Registration, identification and management of schema and ontology
This part of ISO/IEC 24800 specifies a series of interfaces to allow disparate systems an interoperable management of image repositories. It also specifies the general rules which govern the usage of...
Advertisement